The 29115B623JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 62,000 pF, a peak voltage rating of 1,500 V, and a capacitance tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 16 A at 100 kHz and 65 °C. The capacitor is cast in a cylindrical case and is highly shock resistant with convenient mounting characteristics. Its electrical performance aligns with MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 29115B623JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 62,000 pF, a peak voltage rating of 1,500 V, and a capacitance tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 16 A at 100 kHz and 65 °C. The capacitor is cast in a cylindrical case and is highly shock resistant with convenient mounting characteristics. Its electrical performance aligns with MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.