The 279LMH025MZDF is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 27,000 µF, a maximum ESR of 27.63 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.8 A at 105°C. It has a diameter of 30 mm and a length of 40 mm, with a standard lead style. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMH025MZDF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |