The 279LMH016MZEC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF, a maximum ESR of 30.7 mΩ, and a ripple current rating of 4.2 A at 120 Hz and 105°C. It measures 35 mm in diameter and 25 mm in height. The part operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is defined by the 3√CV formula. The dissipation factor is 0.3 at 120 Hz. It is designed for use in filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMH016MZEC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |