The 279LMH010MZBF is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 27,000 µF, a maximum ESR of 33.77 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.2 A at 105°C. It measures 22 mm in diameter and 40 mm in length, and operates within a temperature range of -40°C to +105°C. The part has a capacitance tolerance of +20% and a dissipation factor of 0.35 at 120 Hz. It is designed for filtering and switching power supply applications and meets a 2000-hour load life specification at rated voltage and ripple current at 105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMH010MZBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |