The 279LMB010M2CF is a 25 mm diameter by 40 mm long aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 27,000 µF, and an ESR of 33.77 mΩ at 120 Hz and 20°C. It supports a maximum ripple current of 3.1 A at 105°C and operates within a temperature range of -40°C to +105°C. The part meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMB010M2CF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |