The 279LMB010M2BH is a 10 V, 27000 µF aluminum electrolytic capacitor with a maximum RMS ripple current of 3.19 A at 120 Hz and 105°C, an ESR of 33.77 mΩ, and dimensions of 22 mm diameter by 50 mm height. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current. The lead style is Code 9, with a diameter of 25 to 35 mm.
Datasheet Summary Powered by GS/AI
The 279LMB010M2BH is a 10 V, 27000 µF aluminum electrolytic capacitor with a maximum RMS ripple current of 3.19 A at 120 Hz and 105°C, an ESR of 33.77 mΩ, and dimensions of 22 mm diameter by 50 mm height. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current. The lead style is Code 9, with a diameter of 25 to 35 mm.