The 279LBA035M2EH is an aluminum electrolytic capacitor with a rated voltage of 35VDC, a capacitance of 27000μF, and a maximum RMS ripple current of 6.9A at 120Hz and +85°C. It has an ESR of 24.56mΩ, a diameter of 35mm, and a length of 50mm. The capacitor operates from -25°C to +85°C at 350VDC and below, and from -40°C to +85°C at 10VDC to 250VDC, with a capacitance tolerance of +20% at 120Hz and 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The case dimensions and electrical characteristics are designed for high current filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LBA035M2EH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |