The 279LBA025M2DG is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 27,000 μF, a maximum ESR of 27.63 mΩ at 120 Hz and +20°C, and a ripple current rating of 6.02 A RMS at +85°C. It has a diameter of 30 mm and a height of 45 mm, and operates within a temperature range of -40°C to +85°C with a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. The capacitor is designed for filtering and switching power supply applications and meets the specified dissipation factor, leakage current, and impedance ratios outlined for its voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LBA025M2DG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |