The 279LBA016M2DE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 27,000 µF, and a maximum RMS ripple current of 4.95 A at 120 Hz and 85°C. It has an ESR of 30.7 mΩ and dimensions of 30 mm in diameter by 35 mm in height. The operating temperature range is -40°C to +85°C with rated voltage, and the device meets a 2000-hour load life requirement at 85°C with rated ripple current, maintaining capacitance change within 20% and dissipation factor under 200% of the specified maximum. The tolerance is +20% at 120 Hz and 20°C. The part uses a lead style code D with a diameter of 30 to 40 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LBA016M2DE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |