Cornell Dubilier Aluminum Electrolytic 279LBA010M2DD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 27000 μF, ESR of 33.77 mΩ, and dimensions of 30 mm diameter by 30 mm height, designed for filtering and switching power supplies with an operating temperature range of -40°C to +85°C and a load life of 2000 hours at 85°C with rated ripple current. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ripple current of 4.04 A at 120 Hz and +85°C with a lead style code D (diameter 30 to 40 mm).

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 27000 μF, ESR of 33.77 mΩ, and dimensions of 30 mm diameter by 30 mm height, designed for filtering and switching power supplies with an operating temperature range of -40°C to +85°C and a load life of 2000 hours at 85°C with rated ripple current. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ripple current of 4.04 A at 120 Hz and +85°C with a lead style code D (diameter 30 to 40 mm).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 279LBA010M2DD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
279LBA010M2DD
Aluminum Electrolytic 279LBA010M2DD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 279LBA010M2DD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers