Cornell Dubilier Aluminum Electrolytic 279LBA010M2CE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 279LBA010M2CE is a snap-in aluminum electrolytic capacitor with a voltage rating of 10 VDC, a capacitance of 27,000 µF, a diameter-height dimension of 25 mm × 35 mm, an ESR of 33.77 mΩ, and a maximum RMS ripple current of 4.04 A at 120 Hz and 20°C. It operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of +20%, and is rated for 2000 hours of load life at 85°C with full ripple current. The part uses standard lead style code 9 with a 25 mm diameter.

Datasheet Summary
Powered by GS/AI

The 279LBA010M2CE is a snap-in aluminum electrolytic capacitor with a voltage rating of 10 VDC, a capacitance of 27,000 µF, a diameter-height dimension of 25 mm × 35 mm, an ESR of 33.77 mΩ, and a maximum RMS ripple current of 4.04 A at 120 Hz and 20°C. It operates within a temperature range of -40°C to +85°C, has a capacitance tolerance of +20%, and is rated for 2000 hours of load life at 85°C with full ripple current. The part uses standard lead style code 9 with a 25 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 279LBA010M2CE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
279LBA010M2CE
Aluminum Electrolytic 279LBA010M2CE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 279LBA010M2CE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers