Cornell Dubilier Aluminum Electrolytic 278LBA050M2AE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 278LBA050M2AE is a snap-in aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2700 µF, a maximum ESR of 214.91 mΩ, and a maximum RMS ripple current of 2.21 A at 120 Hz and +20°C. It has a diameter of 20 mm and a height of 35 mm. The capacitor operates within a temperature range of -40°C to +85°C and meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 278LBA050M2AE is a snap-in aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2700 µF, a maximum ESR of 214.91 mΩ, and a maximum RMS ripple current of 2.21 A at 120 Hz and +20°C. It has a diameter of 20 mm and a height of 35 mm. The capacitor operates within a temperature range of -40°C to +85°C and meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 278LBA050M2AE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
278LBA050M2AE
Aluminum Electrolytic 278LBA050M2AE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 278LBA050M2AE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers