Cornell Dubilier Aluminum Electrolytic 278KXM016M

Description
For New Design: Yes Capacitance: 2,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 98.2 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 98.2 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 278KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 2700 µF, a maximum ESR of 0.0982 Ω at 20°C and 120 Hz, and a ripple current rating of 3290 mA RMS at 100 kHz and 105°C. It has a diameter of 12.5 mm and a length of 30 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 278KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 2700 µF, a maximum ESR of 0.0982 Ω at 20°C and 120 Hz, and a ripple current rating of 3290 mA RMS at 100 kHz and 105°C. It has a diameter of 12.5 mm and a length of 30 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 278KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
278KXM016M
Aluminum Electrolytic 278KXM016M
For New Design: Yes Capacitance: 2,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 98.2 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.29 A @ 100 kHz, 105°C
  • ESR: 98.2 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 30mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 278KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
278KXM016M
Capacitors - Aluminum Electrolytic Capacitors 278KXM016M
CAP ALUM 2700UF 20% 16V RADIAL

CAP ALUM 2700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 278KXM016M 278KXM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C681T200AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details