Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial leaded package measuring 8x11.5 mm. Rated for 16 V DC operating voltage and 16 V DC surge voltage, it operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. Dissipation factor is 10% maximum at 120 Hz, 20°C. Maximum ESR is 0.5 Ω at 100 kHz, 20°C. Ripple current rating is 5000 mA at 105°C and 100 kHz. Leakage current is 1056 μA maximum at 20°C. Load life endurance is 5000 hours at 105°C with rated voltage applied. Damp heat and surge voltage tests confirm stability with capacitance change under 20%, dissipation factor under 150% of maximum, and ESR under 150% of maximum. Specifies 1000 cycles of surge voltage test at 105°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277UER016MFH | 277UER016MFH | 277UER016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 220 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |