Cornell Dubilier Aluminum Electrolytic Capacitors 277LMX450M2EE

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-277LMX450M2EE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-277LMX450M2EE
Aluminum Electrolytic Capacitors 2002-277LMX450M2EE
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 277LMX450M2EE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
277LMX450M2EE-ND
Aluminum Electrolytic Capacitors 277LMX450M2EE-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.228Ohm @ 120Hz 5000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.228Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 277LMX450M2EE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
277LMX450M2EE
Capacitors - Aluminum Electrolytic Capacitors 277LMX450M2EE
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-277LMX450M2EE 277LMX450M2EE-ND 277LMX450M2EE
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 270 microF 270 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers