Cornell Dubilier Aluminum Electrolytic Capacitors 277LMB160M2AC

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 270µF 160V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 270µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-277LMB160M2AC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-277LMB160M2AC
Aluminum Electrolytic Capacitors 2002-277LMB160M2AC
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 270µF 160V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 270µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 277LMB160M2AC-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
277LMB160M2AC-ND
Aluminum Electrolytic Capacitors 277LMB160M2AC-ND
270µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 921.036mOhm @ 120Hz 3000 Hrs @ 105°C

270µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 921.036mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 277LMB160M2AC - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
277LMB160M2AC
Aluminum Electrolytic Capacitor 277LMB160M2AC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 277LMB160M2AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
277LMB160M2AC
Capacitors - Aluminum Electrolytic Capacitors 277LMB160M2AC
CAP ALUM 270UF 20% 160V SNAP

CAP ALUM 270UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-277LMB160M2AC 277LMB160M2AC-ND 277LMB160M2AC 277LMB160M2AC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
WVDC 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers