Cornell Dubilier Aluminum Electrolytic Capacitors 277KXM063MRP

Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 614mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 614mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 277KXM063MRP-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
277KXM063MRP-ND
Aluminum Electrolytic Capacitors 277KXM063MRP-ND
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 614mOhm @ 120Hz 5000 Hrs @ 105°C

270µF 63V Aluminum Electrolytic Capacitors Radial, Can 614mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-277KXM063MRP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-277KXM063MRP
Aluminum Electrolytic Capacitors 2002-277KXM063MRP
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 277KXM063MRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
277KXM063MRP
Capacitors - Aluminum Electrolytic Capacitors 277KXM063MRP
CAP ALUM 270UF 20% 63V RADIAL

CAP ALUM 270UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 277KXM063MRP-ND 2002-277KXM063MRP 277KXM063MRP
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details