The 27380B802JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 8000 Vpk and capable of handling up to 16.0 A AC current at 65 °C at 3 MHz. It is cast in a rectangular case with stand-off mounting capability, and operates from -55 °C to 125 °C. The capacitor has a capacitance of 8200 pF with a tolerance of ±5% (J).
High-Voltage Types, Transmitting Mica 8000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B802JO0 | 2002-27380B802JO0 | 27380B802JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0080 microF | 8000 microF | 0.0080 microF |
| Capacitance Tolerance | 5 (+/- %) |