The 27380B452JO0 is a high-voltage mica capacitor designed for use in radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage of 8000 Vpk and a capacitance of 4500 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5%, operates from -55°C to 125°C, and handles a maximum AC current of 14.0 A at 3 MHz, 16.0 A at 1 MHz, 11.5 A at 300 kHz, and 6.0 A at 100 kHz at 65°C. Its physical dimensions follow the Type 273 case style, with mounting configurations including stand-off options. The device meets the electrical performance characteristics of the Type 273 series, including high shock resistance and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 4500µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B452JO0 | 2002-27380B452JO0 | 27380B452JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0045 microF | 4500 microF | 0.0045 microF |
| Capacitance Tolerance | 5 (+/- %) |