The 27380B402JO0 is a high-voltage mica capacitor designed for use in radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage of 8000 Vpk and a capacitance of 4000 pF. It is cast in a rectangular case and supports stand-off mounting. At 65 °C, it handles a maximum AC current of 13.5 A at 3 MHz, 15.5 A at 1 MHz, 10.5 A at 300 kHz, and 5.0 A at 100 kHz. The operating temperature range is -55 °C to 125 °C with ripple. Its physical dimensions adhere to the Type 273 mounting configuration, with a case size of 2.375 ± 0.015 inches in length and 2.828 ± 0.031 inches in width. The capacitor has a capacitance tolerance of ±5% (J).
High-Voltage Types, Transmitting Mica 4000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B402JO0 | 2002-27380B402JO0 | 27380B402JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0040 microF | 4000 microF | 0.0040 microF |
| Capacitance Tolerance | 5 (+/- %) |