27380B302JO0 is a high-voltage transmitting mica capacitor in a rectangular case, designed for frequencies from 100 kHz to 3 MHz in high-current and high-voltage radio transmitter circuits. It supports 3000 V peak operating voltage with a capacitance of 3000 pF, and is rated for a maximum AC current of 12.5 A at 3 MHz, 13.5 A at 1 MHz, 9.5 A at 300 kHz, and 4.0 A at 100 kHz at 65°C. The capacitor operates across a temperature range of -55°C to 125°C with ±5% capacitance tolerance. It is designed for stand-off mounting and belongs to the Type 273 series, which features high shock resistance and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 3000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B302JO0 | 2002-27380B302JO0 | 27380B302JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF |
| Capacitance Tolerance | 5 (+/- %) |