Cornell Dubilier Mica 27380B251JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27380B251JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 8000 Vpk. It has a capacitance of 250 pF and a capacitance tolerance of ±5%. The capacitor is cast in a rectangular case and supports stand-off mounting. It operates across a temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 7.5 A at 3 MHz, 5.0 A at 1 MHz, 1.5 A at 300 kHz, and 0.5 A at 100 kHz. The physical dimensions include a mounting hole diameter of 0.140 inches and a length of 2.375 ± 0.015 inches.

Datasheet Summary
Powered by GS/AI

The 27380B251JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 8000 Vpk. It has a capacitance of 250 pF and a capacitance tolerance of ±5%. The capacitor is cast in a rectangular case and supports stand-off mounting. It operates across a temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 7.5 A at 3 MHz, 5.0 A at 1 MHz, 1.5 A at 300 kHz, and 0.5 A at 100 kHz. The physical dimensions include a mounting hole diameter of 0.140 inches and a length of 2.375 ± 0.015 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27380B251JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27380B251JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details