The 27380B103JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, suited for high-current and high-voltage transmitter circuits. It has a capacitance of 0.01 µF, a rated voltage of 8000 Vpk, and operates from -55°C to 125°C with a capacitance tolerance of ±5%. The capacitor delivers a maximum AC current of 17.0 A at 3 MHz, 20.0 A at 1 MHz, 15.0 A at 300 kHz, and 8.5 A at 100 kHz at 65°C. It features a rectangular cast case and stand-off mounting capability. Physical dimensions are not explicitly listed for this exact part but align with Type 273 series specifications.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 10000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B103JO0 | 27380B103JO0 | 2002-27380B103JO0 | 27380B103JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0600 microF | 0.0100 microF | 10000 microF | 0.0100 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |