Type 273 mica capacitor with a capacitance of 1000 pF, rated for 8000 Vpk, and capable of handling a maximum AC current of 10.0 A at 3 MHz, 8.5 A at 1 MHz, 4.5 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C. It operates within a temperature range of -55 °C to 125 °C, features stand-off mounting, and is cast in a rectangular case. Physical dimensions include a length of 3.165 ± 0.062 inches, width of 0.937 ± 0.031 inches, and height of 1.187 ± 0.036 inches with optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 1000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B102JO0 | 2002-27380B102JO0 | 27380B102JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-3 microF | 1000 microF | 1.00E-3 microF |
| Capacitance Tolerance | 5 (+/- %) |