Cornell Dubilier Mica 27340B253JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27340B253JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 4000 Vpk and a capacitance of 25,000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it can handle 18.0 A at 3 MHz, 24.0 A at 1 MHz, 19.0 A at 300 kHz, and 11.5 A at 100 kHz.

Datasheet Summary
Powered by GS/AI

The 27340B253JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 4000 Vpk and a capacitance of 25,000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it can handle 18.0 A at 3 MHz, 24.0 A at 1 MHz, 19.0 A at 300 kHz, and 11.5 A at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27340B253JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27340B253JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details