The 273 series comprises high-voltage, high-current mica capacitors designed for radio transmitter circuits from 100 kHz to 3 MHz, with capacitance values up to 750 nF and rated voltages up to 600 kVpk. The 27320B153JO0 variant is a rectangular-cased capacitor rated for 2000 Vpk with a capacitance of 0.015 µF, capable of carrying up to 18.0 A AC at 3 MHz and 10.5 A at 100 kHz at 65 °C, and operates from -55 °C to 125 °C with a ±5% tolerance. It features stand-off mounting capability, high shock resistance, and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 15000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-27320B153JO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |