The 27306B254JO0 is a high-voltage mica capacitor designed for radio transmitter circuits with a rated voltage of 250 kVpk, capacitance of 0.25 µF, and operates from -55 °C to 125 °C with ripple. It features a rectangular cast case and is suitable for high-current applications up to 3 MHz, with a maximum AC current rating of 25.0 A at 65 °C at 3 MHz. The part supports stand-off mounting and is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 250000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B254JO0 | 27306B254JO0 | 2002-27306B254JO0 | 27306B254JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.2500 microF | 250000 microF | 0.2500 microF | |
| Capacitance Tolerance | 5 (+/- %) |