The 27306B204JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 400 kVpk and capable of handling AC currents up to 18.0 A at 3 MHz, 25.0 A at 1 MHz, 22.0 A at 300 kHz, and 12.0 A at 100 kHz, with a capacitance of 200,000 pF and a tolerance of ±5%. It operates from -55 °C to 125 °C and features a rectangular cast case with stand-off mounting capability.
High-Voltage Types, Transmitting Mica 200000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B204JO0 | 2002-27306B204JO0 | 27306B204JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.2000 microF | 200000 microF | 0.2000 microF |
| Capacitance Tolerance | 5 (+/- %) |