The 272600B102JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating at up to 60,000 volts peak with a capacitance of 1000 pF. It is rated for a maximum AC current of 16.3 A at 3 MHz, 13.3 A at 1 MHz, 8.5 A at 300 kHz, and 5.1 A at 100 kHz, all measured at 65 °C. The capacitor operates across a temperature range of -55 °C to 125 °C with ripple voltage. It is cast in a rectangular case and supports stand-off mounting. Its capacitance tolerance is ±5%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 272600B102JO0 | 272600B102JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica |