The 27250B820JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 5000 Vpk and capable of operating from -55°C to 125°C with a capacitance of 82 pF and a tolerance of ±5%. It features a rectangular cast case and is suitable for high-current applications, with a maximum AC current rating of 2.2 A at 3 MHz and 1.1 A at 100 kHz at 65°C.
High-Voltage Types, Transmitting Mica 82µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B820JO0 | 2002-27250B820JO0 | 338-27250B820JO0-ND | 27250B820JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-5 microF | 82 microF | 8.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |