The 27250B561JO0 is a high-voltage mica capacitor designed for RF transmitter circuits, with a capacitance of 560 pF, a rated voltage of 5000 Vpk, and a maximum AC current rating of 2.2 A at 3 MHz and 1.2 A at 100 kHz at 65 °C. It operates within a temperature range of -55 °C to 125 °C with ripple, has a capacitance tolerance of ±5%, and is cast in a rectangular case. The capacitor supports stand-off mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 560µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B561JO0 | 2002-27250B561JO0 | 338-27250B561JO0-ND | 27250B561JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF | 5.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |