Cornell Dubilier Mica 27250B511JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27250B511JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk and operating from -55°C to 125°C with a capacitance of 510 pF and a tolerance of ±5%. It is cast in a rectangular case and provides a maximum AC current of 1.6 A at 65°C at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz. The part supports stand-off mounting and is highly shock resistant.

Datasheet Summary
Powered by GS/AI

The 27250B511JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk and operating from -55°C to 125°C with a capacitance of 510 pF and a tolerance of ±5%. It is cast in a rectangular case and provides a maximum AC current of 1.6 A at 65°C at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz. The part supports stand-off mounting and is highly shock resistant.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27250B511JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27250B511JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details