The 27250B221JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 V and a capacitance of 220 pF. It provides a maximum AC current of 3.6 A at 3 MHz and 2.2 A at 1 MHz at 65°C. The capacitor is cast in a rectangular case and supports standard mounting configurations. It operates within a temperature range of -55°C to 125°C with ripple and meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings while offering superior environmental resilience and reliability.
High-Voltage Types, Transmitting Mica 220µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B221JO0 | 2002-27250B221JO0 | 338-27250B221JO0-ND | 27250B221JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |