The 27250B201JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 200 pF and provides a maximum AC current of 3.6 A at 65 ºC at 3 MHz, 2.0 A at 1 MHz, 0.8 A at 300 kHz, and 0.3 A at 100 kHz. The capacitor is cast in a rectangular case with an operating temperature range of -55 ºC to 125 ºC and a capacitance tolerance of ±5%. The device supports stand-off mounting and includes optional aluminum mounting plates for convenient installation.
Datasheet Summary Powered by GS/AI
The 27250B201JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 200 pF and provides a maximum AC current of 3.6 A at 65 ºC at 3 MHz, 2.0 A at 1 MHz, 0.8 A at 300 kHz, and 0.3 A at 100 kHz. The capacitor is cast in a rectangular case with an operating temperature range of -55 ºC to 125 ºC and a capacitance tolerance of ±5%. The device supports stand-off mounting and includes optional aluminum mounting plates for convenient installation.