The 27250B161JO0 is a high-voltage mica capacitor rated for 5000 Vdc, with a capacitance of 160 pF and a tolerance of ±5%. It is designed for operation up to 65°C and supports maximum AC current ratings of 3.3 A at 3 MHz, 1.8 A at 1 MHz, 0.8 A at 300 kHz, and 0.3 A at 100 kHz. The capacitor is cast in a rectangular case and supports stand-off mounting. Its operating temperature range is from -55°C to 125°C with ripple, and it is suitable for high-current and high-voltage radio transmitter circuits. Dimensions and physical size are not specified.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 160µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B161JO0 | 338-27250B161JO0-ND | 27250B161JO0 | 2002-27250B161JO0 | 27250B161JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 160 microF | 1.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |