The 27250B131JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk, a capacitance of 130 pF, and a tolerance of ±5%. It supports a maximum AC current of 3.0 A at 3 MHz and 1.6 A at 100 kHz at 65°C, and operates within a temperature range of -55°C to 125°C. It is cast in a rectangular case and supports stand-off mounting.
Datasheet Summary Powered by GS/AI
The 27250B131JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk, a capacitance of 130 pF, and a tolerance of ±5%. It supports a maximum AC current of 3.0 A at 3 MHz and 1.6 A at 100 kHz at 65°C, and operates within a temperature range of -55°C to 125°C. It is cast in a rectangular case and supports stand-off mounting.