The 27250B101JO0 is a high-voltage mica capacitor designed for RF transmitter applications, with a rated voltage of 5000 Vpk and a capacitance of 100 pF, offering a tolerance of ±5%. It supports operating temperatures from -55°C to 125°C and is rated for a maximum AC current of 2.4 A at 3 MHz, 1.2 A at 1 MHz, 0.4 A at 300 kHz, and 0.1 A at 100 kHz, all at 65°C. The capacitor is cast in a rectangular case with stand-off mounting capability, and features high shock resistance and optional aluminum mounting plates. Electrical performance matches MIL-C-5 Styles CM65 through CM73 in ratings but exceeds them in environmental resilience and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27250B101JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |