The 272500B122JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 50,000 Vpk. It has a capacitance of 1,200 pF and a tolerance of ±5%. The capacitor supports a maximum AC current of 18.1 A at 3 MHz, 14.9 A at 1 MHz, 9.4 A at 300 kHz, and 5.6 A at 100 kHz at 65°C. It operates within a temperature range of -55°C to 125°C with ripple. The device is cast in a rectangular case and employs a stand-off mounting configuration. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers enhanced environmental performance and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 272500B122JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |