The 272400B152JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 40,000 volts peak and capable of conducting up to 19.4 A AC at 3 MHz and 16.4 A at 1 MHz with a capacitance of 1500 pF. It is cast in a rectangular case and supports stand-off mounting. The operating temperature range is from -55 °C to 125 °C with ripple, and the capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 272400B152JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 40,000 volts peak and capable of conducting up to 19.4 A AC at 3 MHz and 16.4 A at 1 MHz with a capacitance of 1500 pF. It is cast in a rectangular case and supports stand-off mounting. The operating temperature range is from -55 °C to 125 °C with ripple, and the capacitance tolerance is ±5%.