The 27230B622JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3000 Vpk. It has a capacitance of 6200 pF and a tolerance of ±5%. The capacitor supports a maximum AC current of 9.1 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz, up to 65°C. It is cast in a rectangular case and supports stand-off mounting. The operating temperature range is -55°C to 125°C with ripple.
High-Voltage Types, Transmitting Mica 6200µF
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27230B622JO0 | 2002-27230B622JO0 | 338-27230B622JO0-ND | 27230B622JO0 | 27230B622JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0062 microF | 6200 microF | 0.0062 microF | 0.0062 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |