Cornell Dubilier Mica 27220B912JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27220B912JO0 is a high-voltage mica capacitor designed for radio transmitter circuits with a rated voltage of 2000 Vpk, a capacitance of 9100 pF, and a tolerance of ±5%. It supports operating temperatures from -55°C to 125°C and is rated for a maximum AC current of 10.0 A at 3 MHz, 10.0 A at 1 MHz, 8.2 A at 300 kHz, and 4.3 A at 100 kHz. The capacitor is cast in a rectangular case and is suitable for stand-off mounting with optional aluminum mounting plates. It is highly shock resistant and complies with MIL-C-5 Styles CM65 through CM73 in electrical ratings.

Datasheet Summary
Powered by GS/AI

The 27220B912JO0 is a high-voltage mica capacitor designed for radio transmitter circuits with a rated voltage of 2000 Vpk, a capacitance of 9100 pF, and a tolerance of ±5%. It supports operating temperatures from -55°C to 125°C and is rated for a maximum AC current of 10.0 A at 3 MHz, 10.0 A at 1 MHz, 8.2 A at 300 kHz, and 4.3 A at 100 kHz. The capacitor is cast in a rectangular case and is suitable for stand-off mounting with optional aluminum mounting plates. It is highly shock resistant and complies with MIL-C-5 Styles CM65 through CM73 in electrical ratings.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27220B912JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27220B912JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers