The 27220B183JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 2000 Vpk. It has a capacitance of 18,000 pF and a tolerance of ±5%. The capacitor is cast in a rectangular case and supports a maximum AC current of 7.5 A at 1 MHz and 3.3 A at 100 kHz at 65°C, with an operating temperature range of -55°C to 125°C. The part permits convenient mounting and is highly shock resistant.
Datasheet Summary Powered by GS/AI
The 27220B183JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 2000 Vpk. It has a capacitance of 18,000 pF and a tolerance of ±5%. The capacitor is cast in a rectangular case and supports a maximum AC current of 7.5 A at 1 MHz and 3.3 A at 100 kHz at 65°C, with an operating temperature range of -55°C to 125°C. The part permits convenient mounting and is highly shock resistant.