The 27220B163JO0 is a rectangular case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 16,000 pF. It is rated for a maximum AC current of 12.0 A at 3 MHz, 12.0 A at 1 MHz, 10.0 A at 300 kHz, and 5.6 A at 100 kHz at 65°C, and operates over a temperature range of -55°C to 125°C with ripple. The part belongs to the Type 272 series, which features cast rectangular cases and is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but with improved environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27220B163JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |