The 27215B503JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1500 Vpk and a capacitance of 50,000 pF. It features a rectangular cast case, supports stand-off mounting, and is rated for an operating temperature range of -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 15.0 A at 3 MHz, 16.0 A at 1 MHz, 15.0 A at 300 kHz, and 7.5 A at 100 kHz. The capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 27215B503JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1500 Vpk and a capacitance of 50,000 pF. It features a rectangular cast case, supports stand-off mounting, and is rated for an operating temperature range of -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 15.0 A at 3 MHz, 16.0 A at 1 MHz, 15.0 A at 300 kHz, and 7.5 A at 100 kHz. The capacitance tolerance is ±5%.