The 27215B273JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 1500 Vpk and a capacitance of 27,000 pF. It is cast in a rectangular case, supports peak AC currents up to 15.0 A at 3 MHz and 15.0 A at 1 MHz at 65 °C, and operates from -55 °C to 125 °C. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and permits stand-off mounting. Its capacitance tolerance is ±5% (J).
High-Voltage Types, Transmitting Mica 27000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27215B273JO0 | 338-27215B273JO0-ND | 2002-27215B273JO0 | 27215B273JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0270 microF | 27000 microF | 0.0270 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |