Type 272 mica capacitor with a capacitance of 68,000 pF, rated for 1,000 Vpk, and designed for operation from 100 kHz to 3 MHz. It has a capacitance tolerance of ±5% and supports AC current ratings of 15.0 A at 3 MHz, 18.0 A at 1 MHz, 15.0 A at 300 kHz, and 8.2 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and is suitable for high-current, high-voltage radio transmitter circuits. The operating temperature range is from -55°C to 125°C with ripple.
High-Voltage Types, Transmitting Mica 68000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27210B683JO0 | 338-27210B683JO0-ND | 2002-27210B683JO0 | 27210B683JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0680 microF | 68000 microF | 0.0680 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |