The 27210B623JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 62,000 pF. It is cast in a rectangular case and supports standard surface mounting. The capacitor can handle a maximum AC current of 18.0 A at 1 MHz and 65°C, with a capacitance tolerance of ±5%. Its operating temperature range is from -55°C to 125°C under ripple conditions.
Datasheet Summary Powered by GS/AI
The 27210B623JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 62,000 pF. It is cast in a rectangular case and supports standard surface mounting. The capacitor can handle a maximum AC current of 18.0 A at 1 MHz and 65°C, with a capacitance tolerance of ±5%. Its operating temperature range is from -55°C to 125°C under ripple conditions.