Knowles Ceramic Capacitors 2720YA500122KSTSYX

Description
2720 SAFETY 500VAC X1/Y2 TUV CER
Request a Quote Datasheet
Description
2720 SAFETY 500VAC X1/Y2 TUV CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2720YA500122KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 500VAC X1/Y2 TUV CER

2720 SAFETY 500VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA500122KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 500VAC X1/Y2 TUV CER

2720 SAFETY 500VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA500122KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 500VAC X1/Y2 TUV CER

2720 SAFETY 500VAC X1/Y2 TUV CER

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2720YA500122KSTSYXTR-ND 1608-2720YA500122KSTSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers