Knowles Ceramic Capacitors 2720YA440472KJTSYX

Description
2720 SAFETY 440VAC X1/Y2 TUV CER
Request a Quote Datasheet
Description
2720 SAFETY 440VAC X1/Y2 TUV CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2720YA440472KJTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 440VAC X1/Y2 TUV CER

2720 SAFETY 440VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA440472KJTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 440VAC X1/Y2 TUV CER

2720 SAFETY 440VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA440472KJTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 440VAC X1/Y2 TUV CER

2720 SAFETY 440VAC X1/Y2 TUV CER

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2720YA440472KJTSYXDKR-ND 1608-2720YA440472KJTSYXCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers