Knowles Ceramic Capacitors 2720YA310103KSTSYX

Description
2720 SAFETY 310VAC X1/Y2 TUV CER
Request a Quote Datasheet
Description
2720 SAFETY 310VAC X1/Y2 TUV CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2720YA310103KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA310103KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA310103KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2720YA310103KSTSYXCT-ND 1608-2720YA310103KSTSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 310 volts 310 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers